CEN - EN 1034-5

Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 5: Sheeters

active, Most Current
Organization: CEN
Publication Date: 1 December 2005
Status: active
Page Count: 30
ICS Code (Equipment for the paper industry): 85.100
scope:

This European Standard applies to sheeters, including unwinding units, sheet stacker, drive and control units intended for use in paper making and shall be used together with EN 1034-1:2000+A1:2010. Paper dust and edge strip suction devices are not covered by this standard. It deals with all significant hazards, hazardous situations and hazard events relevant to sheeters, when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This standard does not apply to:

- sheeters for corrugated board (see EN 1010-5);

- sheeters for foil (see EN 1010-1);

- sheeters with sheet feeders (see EN 1010-1);

- guillotines (see EN 1010-3:2002).

This document is not applicable to sheeters that have been manufactured before the date of publication of this document by CEN.

Document History

EN 1034-5
December 1, 2005
Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 5: Sheeters
This European Standard applies to sheeters, including unwinding units, sheet stacker, drive and control units intended for use in paper making and shall be used together with EN 1034-1:2000+A1:2010....
December 1, 2005
Safety of machinery - Safety requirements for the design and construction of paper making and finishing machines - Part 5: Sheeters
A description is not available for this item.

References

Advertisement