SNV - SN EN 3229
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated, left hand thread - Classification: 900 MPa (at ambient temperature) / 235 degrees C
| Organization: | SNV |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of plain, hexagonal nuts, reduced height, normal across flats, with left hand thread, in steel, cadmium plated.
Classification: 900 MPa 1) / 235 °C. 2)
1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.
Document History