SNV - SN EN 15723

Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling

active, Most Current
Organization: SNV
Publication Date: 1 June 2010
Status: active
Page Count: 31
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard applies to new and upgraded freight wagons where an approval is required. These protecting devices are classified into two types of load and this standard defines the requirements for the durability of the closing and locking devices, their status indication, maintenance and recycling. This standard also defines pass-fail criteria for the dimensioning tests.

NOTE Provisions going beyond the scope of these requirements should be agreed by the contracting parties involved.

This standard is not applicable to closing and locking devices which are used to ensure a pressure difference or to retain liquids /liquid payloads. It is not applicable to vehicles which are emptied by pressure, nor is it applicable to loose tarpaulins.

Document History

SN EN 15723
June 1, 2010
Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling
This European Standard applies to new and upgraded freight wagons where an approval is required. These protecting devices are classified into two types of load and this standard defines the...

References

Advertisement