SN - NS-EN 4129:2009/AC:2010

Corrigendum AC - Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: SN
Publication Date: 1 July 2010
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4129:2009/AC:2010
July 1, 2010
Corrigendum AC - Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement