SNV - SN EN ISO 10416

Petroleum and natural gas industries - Drilling fluids - Laboratory testing

active, Most Current
Organization: SNV
Publication Date: 1 May 2010
Status: active
Page Count: 122
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This International Standard provides procedures for the laboratory testing of both drilling fluid materials and drilling fluid physical, chemical and performance properties. It is applicable to both water-based and oil-based drilling fluids, as well as the base or "make-up" fluid.

It is not applicable as a detailed manual on drilling fluid control procedures. Recommendations regarding agitation and testing temperature are presented because the agitation history and temperature have a profound effect on drilling fluid properties.

Document History

SN EN ISO 10416
May 1, 2010
Petroleum and natural gas industries - Drilling fluids - Laboratory testing
This International Standard provides procedures for the laboratory testing of both drilling fluid materials and drilling fluid physical, chemical and performance properties. It is applicable to both...

References

Advertisement