DSF/prEN 15437-2

Railway applications - Axlebox condition monitoring - Performance requirements - Part 2: Onboard systems for temperature monitoring

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document defines the performance requirements of onboard systems for axlebox condition monitoring where such systems are required, for example to satisfy Technical specifications for Interoperability (TSI). It sets out methods of achieving compliance with the TSI-requirements. This document is intended for use in all cases of train types and speeds. The current version covers only the method of onboard temperature detection. Other devices which apply functionally equivalent alternatives, are not appropriate at the present stage but such technologies may be normalized when suitably developed and available

Document History

January 12, 2023
Railway applications – Axlebox condition monitoring – Interface and design requirements – Part 2: Performance and design requirements of on-board systems for temperature monitoring
This European Standard defines the minimum performance requirements of on-board monitoring systems for axlebox condition monitoring by means of temperature measurements. This European Standard refers...
November 1, 2012
Railway applications – Axlebox condition monitoring – Interface and design requirements – Part 2: Performance and design requirements of on-board systems for temperature monitoring
This European Standard defines the minimum performance requirements of on-board monitoring systems for axlebox condition monitoring by means of temperature measurements. This European Standard refers...
DSF/prEN 15437-2
Railway applications - Axlebox condition monitoring - Performance requirements - Part 2: Onboard systems for temperature monitoring
This document defines the performance requirements of onboard systems for axlebox condition monitoring where such systems are required, for example to satisfy Technical specifications for...
Railway applications - Axlebox condition monitoring - Interface and design requirements - Part 2: Performance and design requirements of on-board systems for temperature monitoring
This part of EN 15437 defines the minimum performance requirements of on-board monitoring systems for axlebox condition monitoring by means of temperature measurements. This standard refers to...
Railway applications – Axlebox condition monitoring – Interface and design requirements – Part 2: Performance and design requirements of on-board systems for temperature monitoring
Revised Annex ZA
Advertisement