SNV - SN EN ISO 3924

Petroleum products - Determination of boiling range distribution - Gas chromatography method

inactive
Organization: SNV
Publication Date: 1 June 2010
Status: inactive
Page Count: 34
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a method for the determination of the boiling-range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point of 538 °C or lower at atmospheric pressure as determined by this International Standard. This International Standard is not applicable to gasoline samples or gasoline components. The method is limited to products having a boiling range greater than 55 °C and having a vapour pressure sufficiently low to permit sampling at ambient temperature.

The method has successfully been applied to samples containing biodiesel up to 10 %.

NOTE For the purposes of this International Standard, the term "% (m/m)" is used to represent the mass fraction of a material.

Document History

April 1, 2020
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This document specifies a method for the determination of the boiling range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final boiling point...
December 1, 2016
Petroleum products - Determination of boiling range distribution - Gas chromatography method
A description is not available for this item.
SN EN ISO 3924
June 1, 2010
Petroleum products - Determination of boiling range distribution - Gas chromatography method
This International Standard specifies a method for the determination of the boiling-range distribution of petroleum products. The method is applicable to petroleum products and fractions with a final...

References

Advertisement