DSF/FprCEN ISO_TS 13143-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 - Part 1: Test suite structure and test purposes (ISO/DTS 13143-1:2010)

pending, Most Current
Organization: DS
Status: pending
Page Count: 80
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

The draft standard will define the conformity evaluation test suite for on-board and roadside equipment to CEN ISO / TS 12813 on ""EFC - Compliance check communication for autonomous systems"". This part will contain the test suite structure and test purposes (""the human readable part""), and use the methodology for defining conformity tests as defined in the TTCN suite of standards (i.e. ISO/IEC 9646). The approach and structure will be analogous to ""Conformity evaluation of on-board and road equipment to EN 15509"" (CEN/TC278/WG1 N1031 rev 1).

Document History

DSF/FprCEN ISO_TS 13143-1
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 - Part 1: Test suite structure and test purposes (ISO/DTS 13143-1:2010)
The draft standard will define the conformity evaluation test suite for on-board and roadside equipment to CEN ISO / TS 12813 on ""EFC - Compliance check communication for autonomous systems"". This...
Advertisement