GME B 440 0097

Special Hydraulic Oil

inactive
Buy Now
Organization: GME
Publication Date: 23 June 2010
Status: inactive
Page Count: 3
scope:

Application:

As pressure oil in the hydraulic systems.

General Description:

With the special hydraulic oil B 440 0097 is a type of hydraulic oil with different ISO viscosity classes, which are prescribed by equipment manufacturers for machines with particularly sensitive hydraulic systems.

Document History

September 1, 2021
Special Hydraulic Oil
A description is not available for this item.
August 16, 2016
Special Hydraulic Oil
General Description: With the special hydraulic oil B 440 0097 is a type of hydraulic oil with different ISO viscosity classes, which are prescribed by equipment manufacturers for machines with...
GME B 440 0097
June 23, 2010
Special Hydraulic Oil
Application: As pressure oil in the hydraulic systems. General Description: With the special hydraulic oil B 440 0097 is a type of hydraulic oil with different ISO viscosity classes, which are...
September 10, 1971
Special Hydraulic Oil
A description is not available for this item.
Advertisement