ITU-T V.19

MODEMS FOR PARALLEL DATA TRANSMISSION USING TELEPHONE SIGNALLING FREQUENCIES

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 1988
Status: active
Page Count: 6
scope:

In many networks, the introduction of keyboard telephone sets allows simple, one-way data transmission at speeds up to about 10 characters per second to be made from a large number of push-button telephone sets serving as outstations to a common instation, via the general switched telephone network. Transmissions in the instation-tooutstation direction are generally confined to simple acoustic signals and voice replies.

The CCITT therefore

unanimously recommends

that the modems to be used for stations operating in the general switched telephone network should meet the specifications shown below.

Document History

ITU-T V.19
November 1, 1988
MODEMS FOR PARALLEL DATA TRANSMISSION USING TELEPHONE SIGNALLING FREQUENCIES
In many networks, the introduction of keyboard telephone sets allows simple, one-way data transmission at speeds up to about 10 characters per second to be made from a large number of push-button...

References

Advertisement