ISO 5610-1
Tool holders with rectangular shank for indexable inserts — Part 1: General survey, correlation and determination of dimensions
| Organization: | ISO |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This part of ISO 5610 specifies tool holders with rectangular shank for indexable inserts and specifies their styles in relation to their dimensions according to ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO 5610-10, ISO 5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14 and ISO 5610-15.
These tool holders are primarily intended for indexable inserts made of hardmetal, ceramic or other cutting materials intended to be mounted by clamping and used for turning operations. This part of ISO 5610 is general and is intended to be used with ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO 5610-10, ISO 5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14 and ISO 5610-15.
Document History