FORD WSK-M4D644-A

POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, CONTROLLED RHEOLOGY (CR) GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 December 2004
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a 40 % mineral filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties.

Document History

FORD WSK-M4D644-A
December 10, 2004
POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, CONTROLLED RHEOLOGY (CR) GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40 % mineral filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties.
May 19, 1989
POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, CONTROLLED RHEOLOGY (CR) GRADE
1. SCOPE The material defined by this specification is a 40 % mineral filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties.

References

Advertisement