ASTM International - ASTM A1018/A1018M-10
Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
| Organization: | ASTM International |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers hot-rolled, heavy-thickness coils beyond the size limits of Specification A1011/A1011M.
1.2 The product is available in six designations: Commercial Steel, Drawing Steel, Structural Steel, High-Strength Low-Alloy Steel, High-Strength Low-Alloy Steel with Improved Formability, and Ultra-High Strength Steel.
1.3 This material is available only in coils described as follows:
| Product | Size Limits, Coils Only | |
|---|---|---|
| Width, in. [mm] | Thickness, in. [mm] | |
| Strip | Over 8 to 12, incl [Over 200 to 300] | 0.230 to 1.000, incl [From 6.0 through 25] |
| Sheet | Over 12 [Over 300] | 0.230 to 1.000, incl [From 6.0 through 25] |
Note 1-The changes in width limits with the publication of A635/A635M - 06a result in a change in tensile testing direction for material from 0.180 in. [4.5 mm] to 0.230 in. exclusive [6.0 mm exclusive] over 48 in. [1200 mm] wide as that material is now covered by Specification A568/A568M - 06a. The purchaser is advised to discuss this change with the supplier.
1.4 Sheet and strip in coils of sizes noted in 1.3 are covered by this specification only with the following provisions:
1.4.1 The material is to be fed directly from coils into a blanking press, drawing or forming operation, tube mill, rolling mill, or sheared or slit into blanks for subsequent drawing or forming.
1.4.2 The material is not to be converted into steel plates for structural or pressure vessel use unless tested in complete accordance with the appropriate sections of Specifications A6/A6M (plates provided from coils) or A20/A20M (plates produced from coils). Plate converted from coils is no longer governed by this sheet steel specification and since this material is now a plate, the requirements of the appropriate plate specification shall apply, except in cases where there is a conflict between the requirements of the plate specification and this specification. In these cases, the more restrictive limits of either specification shall apply.
1.4.3 The dimensional tolerances of Specification A635/A635M are applicable to material produced to this specification.
1.4.4 Not all strength levels are available in all thicknesses. The user should consult the producer for appropriate size limitations.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers standards for hot-rolled, heavy-thickness steel sheet and strip coils. The materials shall come in the following designations: (a) Commercial Steel (or CS) of Types A and... View More
Document History