DSF/FprEN ISO 8253-1

Acoustics - Audiometric test methods - Part 1: Basic pure-tone air and bone conduction threshold audiometry (ISO/FDIS 8253-1:2010)

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only pure-tone air conduction audiometric test methods are specified. It is possible that the procedures are not appropriate for special populations, e.g. very young children. This part of ISO 8253 does not cover audiometric procedures to be carried out at levels above the hearing threshold levels of the subjects. Procedures and requirements for speech audiometry, electrophysiological audiometry, and where loudspeakers are used as a sound source are not specified.

Document History

December 8, 2010
Acoustics - Audiometric test methods - Part 1: Pure-tone air and bone conduction audiometry
This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only pure-tone air conduction audiometric test methods...
April 1, 1998
Acoustics - Audiometric test methods - Part 1: Basic pure tone air and bone conduction threshold audiometry
The standard specifies procedures and requirements for air conduction and bone conduction threshold audiometry.
Acoustics - Audiometric test methods - Part 1: Basic pure-tone air and bone conduction threshold audiometry (ISO/DIS 8253-1:2008)
This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only air conduction pure tone audiometric test methods...
DSF/FprEN ISO 8253-1
Acoustics - Audiometric test methods - Part 1: Basic pure-tone air and bone conduction threshold audiometry (ISO/FDIS 8253-1:2010)
This part of ISO 8253 specifies procedures and requirements for air conduction and bone conduction threshold audiometry. For screening purposes, only pure-tone air conduction audiometric test methods...
Advertisement