ISO 15930-7

Graphic technology — Prepress digital data exchange using PDF — Part 7: Complete exchange of printing data (PDF/X-4) and partial exchange of printing data with external profile reference (PDF/X-4p) using PDF 1.6

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2010
Status: active
Page Count: 36
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This part of ISO 15930 specifies the use of the Portable Document Format (PDF) Version 1.6 for the dissemination of digital data intended for print reproduction. When all elements necessary for final print reproduction are contained within the file, it is designated as PDF/X-4. If a required ICC profile is externally supplied and unambiguously identified, it is designated as PDF/X-4p.

Colour-managed, CMYK, gray, RGB or spot colour data are supported, as are PDF transparency and optional content. Files can be prepared for use with gray, RGB and CMYK printing characterizations.

Document History

ISO 15930-7
July 15, 2010
Graphic technology — Prepress digital data exchange using PDF — Part 7: Complete exchange of printing data (PDF/X-4) and partial exchange of printing data with external profile reference (PDF/X-4p) using PDF 1.6
This part of ISO 15930 specifies the use of the Portable Document Format (PDF) Version 1.6 for the dissemination of digital data intended for print reproduction. When all elements necessary for final...

References

Advertisement