IEC 60745-2-5

Hand-held motor-operated electric tools – Safety – Part 2-5: Particular requirements for circular saws

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2010
Status: active
Page Count: 104
ICS Code (Electric tools): 25.140.20
ICS Code (Hand-operated tools): 25.140.30
scope:

This clause of Part 1 is applicable, except as follows:

Addition:

This standard applies to circular saws, which hereinafter will be referred to as saws.

This standard does not apply to saws designed for use with abrasive wheels.

NOTE Saws designed for use with abrasive wheels as cut-off machines are covered by IEC 60745-2-22.

Document History

IEC 60745-2-5
July 1, 2010
Hand-held motor-operated electric tools – Safety – Part 2-5: Particular requirements for circular saws
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to circular saws, which hereinafter will be referred to as saws. This standard does not apply to saws...
July 1, 2006
Hand-held motor-operated electric tools – Safety – Part 2-5: Particular requirements for circular saws
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2003
Hand-Held Motor-Operated Electric Tools - Safety - Part 2-5: Particular Requirements for Circular Saws
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 1993
Safety of Hand-Held Motor-Operated Electric Tools Part 2: Particular Requirements for Circular Saws and Circular Knives
A description is not available for this item.

References

Advertisement