IEC 62589
Railway applications – Fixed installations – Harmonisation of the rated values for converter groups and tests on converter groups
| Organization: | IEC |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
This International Standard provides requirements for some type tests which are significant only when made on the entire group.
It provides also a basic relationship between compatible ratings of traction transformer and converter(s), in order to provide minimum requirements for the choice of their ratings.
Moreover it gives the minimum values to be considered in order to choose switching devices with characteristics suitable for the converter group(s) involved.
Annexes provide useful information as a guide for the group designer.
Document History