ISO 11704
Water quality — Measurement of gross alpha and beta activity concentration in non-saline water — Liquid scintillation counting method
| Organization: | ISO |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products of short half life are not included in the determination.
The method is applicable to raw and potable waters with a dry residue less than 5 g/l and when no correction for colour quenching is necessary.
Document History