DS/EN 61029-1
Safety of transportable motor-operated electric tools – Part 1: General requirements
| Organization: | DS |
| Publication Date: | 2 June 2010 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
1.1 This standard consists of Part 1 and Part 2 and applies to electric motor-operated or magnetically-driven tools, intended for indoor and for outdoor use, which have all the following characteristics:
a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g.
handles, wheels and the like;
b) used in a safe stationary position with or without fixing, e.g. fast clamping devices, bolting and the like;
c) used under the control of an operator;
d) not intended for continuous production or production line use;
e) intended to be connected to electric supply by a flexible cord and a plug;
f) maximum rated voltage not exceeding 250 V single-phase, a.c. or d.c., or 440 V three-phase, a.c.;
g) maximum rated input not exceeding 2500 W, for single-phase a.c. or d.c., and 4000 W for three-phase a.c.
These tools are commonly known as "transportable motor-operated electric tools", hereinafter referred to, in the text, as tools.
Examples of these tools are: Circular saws, band saws, planers, thicknessers, radial arm saws, spindle
moulders, fret saws, jig saws, mitre/chop saws, wood lathes, belt sanders, disc sanders,
thicknessers-planers
Document History