TAPPI - TIP 0402-16
Guidelines for inspection and nondestructive examination of paper machine dryers
| Organization: | TAPPI |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 14 |
scope:
Scope and outline
This Technical Information Paper (TIP) provides guidelines for inspecting modern (c. 1950 or later) cylindrical cast iron pressure vessels used as rotating, steam-heated dryers in paper machines. These guidelines may also be applied to unheated cylinders of similar construction like vacuum dryers. However, large diameter Yankee dryers used on tissue machines, are not covered (1,2).
This guideline is limited in scope to inspection of the dryers proper. No guidance is provided on the inspection of over-pressure protection devices, external steam and condensate piping systems, bearings and drive components, or doctoring devices associated with the dryers. Nevertheless, inspectors should not ignore evidence or conditions with these components that could pose a safety threat or compromise the runnability and reliability of the dryers and dryer sections. This TIP does not discuss the interpretation of inspection data. See National Board Inspection Code and ASME Codes for guidance on engineering and design, repair, safety, operation and storage of dryers (3-5).
These guidelines are not intended to supersede local jurisdictional and regulatory requirements.
Document History