VITA 48.1

Mechanical Specification for Microcomputers Using REDI Air Cooling

inactive
Buy Now
Organization: VITA
Publication Date: 1 January 2010
Status: inactive
scope:

This standard defines the mechanical requirements that are needed to insure the mechanical interchangeability of air cooled 3U and 6U plug-in units and define the features required to achieve 2 Level Maintenance compatibilly

Document History

January 1, 2020
VPX REDI: Mechanical Specifications for Microcomputers Using Air Cooling Applied to VPX
A description is not available for this item.
VITA 48.1
January 1, 2010
Mechanical Specification for Microcomputers Using REDI Air Cooling
This standard defines the mechanical requirements that are needed to insure the mechanical interchangeability of air cooled 3U and 6U plug-in units and define the features required to achieve 2 Level...
Advertisement