DS/EN ISO 3923-1
Metallic powders – Determination of apparent density – Part 1: Funnel method
| Organization: | DS |
| Publication Date: | 28 May 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This part of ISO 3923 specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that flow freely through a 2,5 mm diameter orifice. It may, however, be used for powders that flow with difficulty through a 2,5 mm diameter orifice but flow through a 5 mm diameter orifice. Methods for the determination of the apparent density of powders that will not flow through a 5 mm diameter orifice are specified in ISO 3923-2.
Document History