ITU-T Z.311
INTRODUCTION TO SYNTAX AND DIALOGUE PROCEDURES
active, Most Current
Buy Now
| Organization: | ITU-T |
| Publication Date: | 1 November 1988 |
| Status: | active |
| Page Count: | 3 |
scope:
Scope of the Section
Section 2 deals with syntax and dialogue procedures for terminals where no advantage is taken or can be taken of enhanced input and output facilities which are usually available on VDTs. This basic MML is therefore compatible with the use of VDTs used in the manner of teletypewriters, hard copy printers, etc., at the man-machine interface.
Document History
ITU-T Z.311
November 1, 1988
INTRODUCTION TO SYNTAX AND DIALOGUE PROCEDURES
Scope of the Section
Section 2 deals with syntax and dialogue procedures for terminals where no advantage is taken or can be taken of enhanced input and output facilities which are usually available...