DLA - DESC-DWG-85138 REV A
RELAYS, ELECTROMAGNETIC, HIGH VIBRATION, DPDT, LOW LEVEL TO 1.0 AMPERE, WITH INTERNAL DIODES FOR COIL TRANSIENT SUPPRESSION AND REVERSE POLARITY PROTECTION (SIMILAR TO MIL-PRF-39016/20)
| Organization: | DLA |
| Publication Date: | 3 September 1986 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes the requirements for a hermetically sealed, electromagnetic relay. This drawing provides a level of quality and reliability assurance for acquistion of relays in accordance with MIL-R-39016 except as specified herein (see 3.4.1 and 3.4.2). The relays supplied to this drawing shall be subjected to all the tests as specified in the Group A table of MIL-R-39016 for a M level relay (see 4.2 and 4.3).
The complete part number shall be as shown in the following example:
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History