DSF/ISO/IEC FCD 15459-2

Information technology - Unique identifiers - Part 2: Registration procedures

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority and Issuing Agencies. This part of ISO/IEC 15459 excludes those entities where ISO has designated Maintenance Agencies or Registration Authorities to provide identity and/or identifier schemes. It does not apply to: . freight containers, because their unique coding is specified in ISO 6346, Freight containers - Coding, identification and marking; . vehicles, because their unique identification is specified in ISO 3779, Road vehicles - Vehicle identification number (VIN) - Content and structure; . car radios, because their unique identification is specified in ISO 10486, Passenger cars - Car radio identification number (CRIN). The exclusion also applies to: . ISO 2108, Information and documentation - International standard book number (ISBN) and ISO 3297, Information and documentation - International standard serial number (ISSN); NOTE The scope of each of ISO 2108 and ISO 3297 identifies the title rather than the individual copy of a book or periodical. As such, the level of identification achieved is at a level higher than the unique identity required with this part of ISO/IEC 15459.

Document History

DSF/ISO/IEC FCD 15459-2
Information technology - Unique identifiers - Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority and Issuing Agencies. This part of ISO/IEC 15459...
Advertisement