CEN - EN 12317-2

Flexible sheets for waterproofing - Determination of shear resistance of joints - Part 2: Plastic and rubber sheets for roof waterproofing

active, Most Current
Organization: CEN
Publication Date: 1 July 2010
Status: active
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for determining the resistance to shearing of joints between two adjacent sheets of the same plastic or rubber sheets for roof waterproofing.

NOTE The shearing characteristics of a joint between two widths of plastic or rubber sheets vary considerably depending on the material, method of jointing, the size of the overlap and the workmanship.

Document History

EN 12317-2
July 1, 2010
Flexible sheets for waterproofing - Determination of shear resistance of joints - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies a method for determining the resistance to shearing of joints between two adjacent sheets of the same plastic or rubber sheets for roof waterproofing. NOTE The...
September 1, 2000
Flexible Sheets for Waterproofing - Determination of Shear Resistance of Joints - Part 2: Plastic and Rubber Sheets for Roof Waterproofing
A description is not available for this item.

References

Advertisement