SNV - SN EN ISO 19115-2

Geographic information - Metadata - Part 2: Extensions for imagery and gridded data

inactive
Organization: SNV
Publication Date: 1 June 2010
Status: inactive
Page Count: 54
ICS Code (IT applications in science): 35.240.70
scope:

This part of ISO 19115 extends the existing geographic metadata standard by defining the schema required for describing imagery and gridded data. It provides information about the properties of the measuring equipment used to acquire the data, the geometry of the measuring process employed by the equipment, and the production process used to digitize the raw data. This extension deals with metadata needed to describe the derivation of geographic information from raw data, including the properties of the measuring system, and the numerical methods and computational procedures used in the derivation. The metadata required to address coverage data in general is addressed sufficiently in the general part of ISO 19115.

Document History

April 1, 2022
Geographic information - Metadata - Part 2: Extensions for acquisition and processing; Amendment A1
A description is not available for this item.
October 1, 2019
Geographic information - Metadata - Part 2: Extensions for acquisition and processing
A description is not available for this item.
SN EN ISO 19115-2
June 1, 2010
Geographic information - Metadata - Part 2: Extensions for imagery and gridded data
This part of ISO 19115 extends the existing geographic metadata standard by defining the schema required for describing imagery and gridded data. It provides information about the properties of the...

References

Advertisement