SNV - SN EN ISO 28927-9

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 9: Scaling hammers and needle scalers

active, Most Current
Organization: SNV
Publication Date: 1 May 2010
Status: active
Page Count: 30
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven scaling hammers and needle scalers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is intended that the results be used to compare different models of the same type of machine.

This part of ISO 28927 is applicable to engraving pens, scabblers, scaling hammers and needle scalers (see Clause 5), driven pneumatically or by other means, intended for paint, rust or scale removal with reciprocating work tools or needles and for all kinds of materials.

NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.

Document History

SN EN ISO 28927-9
May 1, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 9: Scaling hammers and needle scalers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven scaling hammers and needle scalers. It is a type-test...

References

Advertisement