IEEE 1210

Standard Tests for Determining Compatibility of Cable-Pulling Lubricants With Wire and Cable

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 July 2010
Status: active
Page Count: 2
scope:

This standard applies to cable-pulling lubricants (compounds) and the testing and analysis of their interaction with wire and cable. Cable-pulling lubricants are used to lower the friction on cables when they are installed (pulled) into conduits, ducts, or directionally bored holes. These lubricants and/or their residues are in direct contact with the cable exterior covering and may remain so for the life of the cable. Cable-pulling lubricants should be compatible with the cable. They should not interfere with the function of any component of the cable system that they contact.

Compatibility of cable-pulling lubricants with cable coverings is the only subject of this standard. Other important performance criteria for cable-pulling lubricants, such as friction reduction, toxicity, combustibility, and so on, are not discussed.

This standard uses accepted cable performance standards whenever possible. Relevant standards are cited in the text and listed in Clause 2 and Annex A.

Document History

June 1, 2022
Draft Standard for Tests for Determining Compatibility of Cable-Pulling Lubricants with Wire and Cable
This standard applies to cable-pulling lubricants (compounds) and the testing and analysis of their interaction with wire and cable. Cable-pulling lubricants are used to lower the friction on cables...
March 27, 2014
Standard Tests for Determining Compatibility of Cable-Pulling Lubricants with Wire and Cable Corrigendum 1
A description is not available for this item.
IEEE 1210
July 1, 2010
Standard Tests for Determining Compatibility of Cable-Pulling Lubricants With Wire and Cable
This standard applies to cable-pulling lubricants (compounds) and the testing and analysis of their interaction with wire and cable. Cable-pulling lubricants are used to lower the friction on cables...
September 23, 2004
Standard Tests for Determining Compatibility of Cable-Pulling Lubricants with Wire and Cable
This standard applies to cable-pulling lubricants (compounds) and the testing and analysis of their interaction with wire and cable. Cable-pulling lubricants are used to lower the friction on cables...
August 22, 1996
Standard Tests for Determining Compatibility of Cable-Pulling Lubricants with Wire and Cable
A description is not available for this item.

References

Advertisement