CEN - EN ISO 14245

Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing

inactive
Organization: CEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 30
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated equipment for vapour or liquid service.

NOTE Annex B gives recommendations for production testing and inspection.

This International Standard does not apply to fixed automotive installations.

Document History

September 1, 2019
Gas cylinders — Specifications and testing of LPG cylinder valves — Self-closing
This document specifies the requirements for design, specification, type testing and production testing and inspection for dedicated LPG self-closing cylinder valves for use with and directly...
EN ISO 14245
June 1, 2010
Gas cylinders - Specifications and testing of LPG cylinder valves - Self-closing
This International Standard specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG...

References

Advertisement