CEN/TS 15401

Solid recovered fuels - Determination of bulk density

active, Most Current
Organization: CEN
Publication Date: 1 June 2010
Status: active
Page Count: 16
ICS Code (Solid fuels): 75.160.10
scope:

This Technical Specification specifies a method for the determination of bulk density of solid recovered fuels using a standard measuring container. This method is applicable to all solid recovered fuels with a nominal top size of maximal 100 mm.

NOTE 1 The reason for the limitation to maximal 100 mm is the practical maximum volume of a measurement container and thus dimensions of the aperture of the container. Particle dimension should not exceed 1/3 of this value.

NOTE 2 Bulk density of solid recovered fuels is subject to variation due to several impacts such as vibration, shock, pressure, biodegradation, drying and wetting. Measured bulk density can therefore deviate from practice conditions during transportation, storage or transhipment.

Document History

CEN/TS 15401
June 1, 2010
Solid recovered fuels - Determination of bulk density
This Technical Specification specifies a method for the determination of bulk density of solid recovered fuels using a standard measuring container. This method is applicable to all solid recovered...
October 1, 2006
Solid recovered fuels - Methods for the determination of bulk density
A description is not available for this item.

References

Advertisement