DIN IEC 61300-2-28
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide) (IEC 86B/3050/CD:2010)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with sulphur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes. It can be considered a general corrosion test which may not predict the behaviour of the devices in use.
Document History
DIN IEC 61300-2-28
July 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-28: Tests - Industrial atmosphere (sulphur dioxide) (IEC 86B/3050/CD:2010)
The purpose of this part of IEC 61300 is to assess the corrosive effects of atmospheres polluted with sulphur dioxide on fibre optic devices. The procedure is only suitable for comparative purposes....