CEN - EN ISO 25178-701

Geometrical product specifications (GPS) - Surface texture: Areal - Part 701: Calibration and measurement standards for contact (stylus) instruments

active, Most Current
Organization: CEN
Publication Date: 1 July 2010
Status: active
Page Count: 36
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 25178 specifies

- the characteristics of material measures used as measurement standards,

- the estimation methods of the residual errors, and

- the calibration methods and tests for acceptance and periodical re-verification

for areal surface texture contact (stylus) measurement instruments.

Document History

EN ISO 25178-701
July 1, 2010
Geometrical product specifications (GPS) - Surface texture: Areal - Part 701: Calibration and measurement standards for contact (stylus) instruments
This part of ISO 25178 specifies — the characteristics of material measures used as measurement standards, — the estimation methods of the residual errors, and — the calibration methods and tests...

References

Advertisement