DIN EN 4199-003
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 °C up to 150 °C and copper, nickel plated -65 °C up to 260 °C - Product standard; German and English version EN 4199-003:2009
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
July 1, 2014
Luft- und Raumfahrt - Masseverbinder fuer Luftfahrzeuge - Teil 003: Masseverbinder, konfektioniert, flache Geflechtleiter Kupfer, verzinnt -65 °C bis 150 °C und Kupfer, vernickelt -65 °C bis 260 °C - Produktnorm; Deutsche und Englische Fassung EN 4199-003:2014
Diese Europäische Norm legt die Eigenschaften von Masseverbindern mit flachen Geflechtleitern aus Kupfer, verzinnt oder vernickelt, und Kabelschuhen, verzinnt oder vernickelt, an beiden Enden...
October 1, 2013
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 °C up to 150 °C and copper, nickel plated -65 °C up to 260 °C - Product standard; German and English version FprEN 4199-003:2013
A description is not available for this item.
DIN EN 4199-003
August 1, 2010
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 °C up to 150 °C and copper, nickel plated -65 °C up to 260 °C - Product standard; German and English version EN 4199-003:2009
A description is not available for this item.
August 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 °C up to 150 °C and copper, nickel plated -65 °C up to 260 °C - Product standard; German and English version EN 4199-003:2009
A description is not available for this item.