ITU-R S.1521

Allowable error performance for a hypothetical reference digital path based on synchronous digital hierarchy

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2010
Status: active
Page Count: 20
scope:

The fixed-satellite service (FSS) plays an important role in providing reliable international digital communications. Because of the integration with the terrestrial facilities, a satellite link should be designed to fulfil requirements that are compatible with terrestrial systems. ITU-T Recommendation G.828 specifies performance parameters and objectives for international synchronous digital paths which are intended to carry synchronous digital hierarchy (SDH) and asynchronous transfer mode (ATM) traffic. In response to those objectives, this Recommendation gives guidance on bit-error probability (BEP) or bit-error rate (BER) design masks which can fully comply with the requirements of ITU-T Recommendation G.828.

Document History

ITU-R S.1521
January 1, 2010
Allowable error performance for a hypothetical reference digital path based on synchronous digital hierarchy
The fixed-satellite service (FSS) plays an important role in providing reliable international digital communications. Because of the integration with the terrestrial facilities, a satellite link...
January 1, 2001
Allowable error performance for a hypothetical reference digital path based on synchronous digital hierarchy
A description is not available for this item.
Advertisement