ASTM International - ASTM D1554-10
Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wood technology (Vocabularies)): | 01.040.79 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
1.1 This terminology standard covers a repository of terms and classifications essential for the business of Subcommittee D07.03.
1.2 Terms and classifications for inclusion in this terminology standard when needed for general use in the conduct of the standards over which Subcommittee D07.03 has jurisdiction.
1.3 The terms in this standard pertain to cellulosic boards or panel products derived from wood and the woody tissue of such plants as bagasse, flax, and straw. They fall into two general groups: (1) those manufactured from lignocellulosic fibers and fiber bundles where in manufacture the interfelting of the fibers and a natural bond are characteristics, and (2) those boards manufactured from a wide range in size and shape of particles ranging from fine elements approaching fibers in size to large flakes which are blended with synthetic resin adhesive and consolidated into boards characterized by the resin bond and usually known as resin-bonded particleboards or more commonly as particleboards.