DIN EN ISO 10414-2

Petroleum and natural gas industries - Field testing of drillings fluids - Part 2: Oil-based fluids (ISO/DIS 10414-2:2010); English version prEN ISO 10414-2:2010, only on CD-ROM

inactive
Organization: DIN
Publication Date: 1 June 2010
Status: inactive
Page Count: 162
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

September 1, 2011
Erdoel- und Erdgasindustrie - Feldpruefung von Bohrfluessigkeiten - Teil 2: Fluessigkeiten auf Oelbasis (ISO 10414-2:2011); Englische Fassung EN ISO 10414-2:2011, nur auf CD-ROM
This part of ISO 10414 provides standard procedures for determining the following characteristics of oil-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
DIN EN ISO 10414-2
June 1, 2010
Petroleum and natural gas industries - Field testing of drillings fluids - Part 2: Oil-based fluids (ISO/DIS 10414-2:2010); English version prEN ISO 10414-2:2010, only on CD-ROM
A description is not available for this item.
March 1, 2006
Petrol and natural gas industries - Field testing of drillings fluids - Part 2: Oil-based fluids (ISO/DIS 10414-2:2005); English version prEN ISO 10414-2:2005
A description is not available for this item.
Advertisement