DIN 65016
Aerospace - Self-locking nuts with reduced locking torque with maximum operating temperature less than or equal to 425 °C - Technical Specification
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 1, 2017
Luft- und Raumfahrt - Selbstsichernde Muttern mit reduziertem Sicherungsmoment mit einer maximalen Betriebstemperatur kleiner oder gleich 425 °C - Technische Lieferbedingungen, Berichtigung zu DIN 65016:2017-03
A description is not available for this item.
March 1, 2017
Luft- und Raumfahrt - Selbstsichernde Muttern mit reduziertem Sicherungsmoment mit einer maximalen Betriebstemperatur kleiner oder gleich 425 °C - Technische Lieferbedingungen
A description is not available for this item.
September 1, 2016
Aerospace - Self-locking nuts with reduced locking torque with maximum operating temperature less than or equal to 425 °C - Technical Specification
A description is not available for this item.
DIN 65016
August 1, 2010
Aerospace - Self-locking nuts with reduced locking torque with maximum operating temperature less than or equal to 425 °C - Technical Specification
A description is not available for this item.
February 1, 2009
Aerospace - Self-locking nuts with maximum operating temperature less than or equal to 425 °C - Technical Specification
A description is not available for this item.