IEC 60763-3-1

Laminated pressboard for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Requirements for laminated precompressed pressboard, Types LB3.1A.1 and LB3.1A.2

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2010
Status: active
Page Count: 14
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This sheet of IEC 60763-3 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

IEC 60763-3-1
August 1, 2010
Laminated pressboard for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Requirements for laminated precompressed pressboard, Types LB3.1A.1 and LB3.1A.2
This sheet of IEC 60763-3 gives the requirements for laminated precompressed boards comprised of 100 % sulphate wood pulp. Materials which conform to this specification meet established levels of...
September 1, 1992
Specification for Laminated Pressboard Part 3: Specifications for Individual Materials Sheet 1: Specifications for Laminated Precompressed Board Types LB 3.1.1, 3.1.2, 3.3.1 and 3.3.2
A description is not available for this item.

References

Advertisement