GMW15517

Paint, One or Two Component, Interior Sunscreen Lotion Resistant for Sheet Molding Compound (SMC)

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2010
Status: inactive
Page Count: 2
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification covers the sunscreen lotion resistance requirements for an interior, waterborne or solventborne, one (1) or two (2) component paint system for use on parts made of Sheet Molding Compound (SMC). Paint systems that pass the requirements of this specification must first pass the requirements of GMW14867 to be approved to this specification.

Paint Feel. Paint systems approved to this specification shall be required to carry a type suffix to indicate the haptic feel that it has to the human skin. The suffix system shall be as follows:

• Type A: Soft touch

• Type B: Fabric Feel

• Type C: Hard Touch

• Type D: Semi-Soft Touch

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. For exterior durability, paints for areas such as midgate and endgate applications, with exterior exposure, may also be approved under this specification.

Document History

February 1, 2017
Interior Paint for Sheet Molding Compound (SMC)
Material Description. The requirements listed in this specification must be met by all interior paint systems used in all GM vehicle interiors. Paint systems must follow the steps in Figure 1 to...
April 1, 2015
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for SMC
A description is not available for this item.
GMW15517
July 1, 2010
Paint, One or Two Component, Interior Sunscreen Lotion Resistant for Sheet Molding Compound (SMC)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2008
Paint, One or Two Component, Interior Sunscreen Lotion Resistant for SMC
Material Description. This specification covers the sunscreen lotion resistance requirements for an interior, waterborne or solvent borne, 1 or 2 component paint system for use on parts made of...

References

Advertisement