GMNA - GMP.PA6.001

NYLON 6 - 40% GLASS FIBER REINFORCED/MINERAL FILLED, UV STABILIZED, HEAT STABILIZED

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2010
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 40% mineral and glass fiber reinforced, low gloss, interior UV stabilized, heat stabilized, pellet form, injection moldable, type 6 Nylon compound.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Plastics Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Interior door handles, knobs, window crankshafts.

Document History

GMP.PA6.001
July 1, 2010
NYLON 6 - 40% GLASS FIBER REINFORCED/MINERAL FILLED, UV STABILIZED, HEAT STABILIZED
This specification covers the properties of a 40% mineral and glass fiber reinforced, low gloss, interior UV stabilized, heat stabilized, pellet form, injection moldable, type 6 Nylon compound....
August 1, 1999
Nylon 6 - 40% Glass Fiber Reinforced/Mineral Filled, UV Stabilized, Heat Stabilized
1 SCOPE. This specification covers the properties of a 40% mineral and glass fiber reinforced, low gloss, interior UV stabilized, heat stabilized, pellet form, injection moldable, type 6 Nylon...
March 1, 1999
Nylon 6 - 40% Glass Fiber Reinforced/Mineral Filled, UV Stabilized, Heat Stabilized
A description is not available for this item.
June 1, 1995
Nylon 6 - 40% Glass Fiber Reinforced/Mineral Filled, UV Stabilized, Heat Stabilized
A description is not available for this item.

References

Advertisement