BSI - PREN 1340

Concrete kerb units - Requirements and test methods

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 July 2010
Status: active
Page Count: 76
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies materials, properties, requirements and test methods for unreinforced, cement bound precast concrete kerb units, channels and complementary fittings, that are for use in trafficked paved areas and roof coverings.

The units are used to fulfil one or more of the following:

Separation, physical or visual delineation, the provision of drainage or the containment of paved areas or other surfacing.

In case of regular use of studded tyres, additional requirements are sometimes needed.

This standard provides for the product marking and the evaluation of conformity of the product to this European standard.

Apart from the tolerances, this standard does not include requirements for cross-sections, shapes and dimensions.

This standard does not deal with the tactility or visibility of kerbs.

Document History

PREN 1340
July 1, 2010
Concrete kerb units - Requirements and test methods
This European Standard specifies materials, properties, requirements and test methods for unreinforced, cement bound precast concrete kerb units, channels and complementary fittings, that are for use...
April 25, 2003
Concrete kerb units Requirements and test methods
A description is not available for this item.

References

Advertisement