NAVISTAR - TMS 6023

STEERING WHEEL AND HORN PAD ASSEMBLIES

inactive
Organization: NAVISTAR
Publication Date: 1 August 2010
Status: inactive
Page Count: 12
scope:

This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers.

Grade A is a steering wheel manufactured with a butt weld.

Grade B is a steering wheel manufactured with a spoke-to-hub weld.

Grade C is a steering wheel manufactured with a swag fit between the hub and spoke. The hub is clinched in and the welds are a secondary means of retention of the hub to the armature. The clinched section (the swaged joint) is the primary means of retention.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a steering wheel assembly consisting of a welded steel ring-spoke-hub assembly with covering providing either a hard or a soft feel and a horn pad assembly.

Document History

February 1, 2014
VOID - STEERING WHEEL AND HORN PAD ASSEMBLIES
A description is not available for this item.
October 1, 2013
STEERING WHEEL AND HORN PAD ASSEMBLIES
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
TMS 6023
August 1, 2010
STEERING WHEEL AND HORN PAD ASSEMBLIES
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
April 1, 2008
STEERING WHEEL AND HORN PAD ASSEMBLIES
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers. Grade A is a steering wheel manufactured with a butt weld. Grade B is a steering wheel...
October 1, 2005
Steering Wheel and Horn Pad Assemblies
This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers.
September 1, 2000
Steering Wheel and Horn Pad Assemblies
2.0 SCOPE This specification applies to steering wheel assemblies constructed of welded steel inserts and molded covers.
November 1, 1999
Steering Wheel and Horn Pad Assemblies
A description is not available for this item.

References

Advertisement