DSF/prEN 16126

Solid biofuels - Determination of particle size distribution of disintegrated pellets

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Solid fuels): 75.160.10
scope:

This document aims to define the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot water at a temperature below 100oC. For e.g. pellets made from torrified raw material, this method is not applicable. It is intended for persons and organisations that manufacture, plan, sell, erect or use machinery, equipment, tools and entire plants related to fuel pellets, and to all persons and organisations involved in producing, purchasing, selling and utilising fuel pellets.

Document History

March 30, 2012
Solid biofuels – Determination of particle size distribution of disintegrated pellets
This European Standard aims at defining the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot...
DSF/prEN 16126
Solid biofuels - Determination of particle size distribution of disintegrated pellets
This document aims to define the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot water at a...
Solid biofuels - Determination of particle size distribution of disintegrated pellets
This European Standards aims at defining the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot...
Advertisement