ISO 2219
Thermal insulation products for buildings — Factory-made products of expanded cork (ICB) — Specification
| Organization: | ISO |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
| ICS Code (Cork and cork products): | 79.100 |
scope:
This International Standard specifies the requirements for factory-made products of expanded cork, which are used for the thermal insulation of buildings. The products are made with granulated cork agglomerated without additional binders and are delivered as boards without facings.
This International Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking, labelling and packaging.
Products covered in this International Standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.
This International Standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards.
Products with a declared thermal resistance lower than 0,25 m2.K/W, at 10 °C, or a declared thermal conductivity greater than 0,060 W/(m.K), at 10 °C, are not covered in this International Standard.
Document History