ISO 5667-22

Water quality — Sampling — Part 22: Guidance on the design and installation of groundwater monitoring points

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2010
Status: active
Page Count: 44
ICS Code (Examination of water in general): 13.060.45
scope:

This part of ISO 5667 gives guidelines for the design, construction and installation of groundwater quality monitoring points to help ensure that representative samples of groundwater can be obtained. Within the guidance consideration is given to:

a) the impact of installation materials on the environment;

b) the impact of the installation on sample integrity;

c) the impact of the environment on the installation and the materials used in its construction.

These guidelines allow the impacts to be considered and accounted for when designing a groundwater sampling programme. They also allow an informed assessment of data and results obtained from existing installations, the construction of which can potentially have an impact on sample integrity.

These guidelines are intended for installations and monitoring in different environments including those where background or baseline groundwater conditions are being established or monitored and those in which impacts of contamination are being investigated.

Document History

ISO 5667-22
August 15, 2010
Water quality — Sampling — Part 22: Guidance on the design and installation of groundwater monitoring points
This part of ISO 5667 gives guidelines for the design, construction and installation of groundwater quality monitoring points to help ensure that representative samples of groundwater can be...

References

Advertisement