CENELEC - CLC/TR 50173-99-2
Information technology - Implementation of BCT applications using cabling in accordance with EN 50173-4
| Organization: | CENELEC |
| Publication Date: | 1 March 2010 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Networking): | 35.110 |
scope:
This Technical Report describes the following:
a) the functional elements and structure of the cabling,
external to homes, supporting community antenna television (CATV)
and master antenna television/satellite
b) the location and accommodation of the home network interface (HNI) in accordance with EN 60728-1;
c) requirements for additional cabling performance requirements (i.e. insertion loss slope between 47 MHz and 862 MHz) and necessary amendments of the reference implementations of generic cabling within the home in accordance with EN 50173-4 in order to support the CATV, MATV/SMATV networks in accordance with EN 60728-1.
Safety (electrical safety and protection, optical power, fire, etc.) and electromagnetic compatibility (EMC) requirements are outside the scope of this Technical Report and are covered by standards and regulations. However information given in this Technical Report may be of assistance in meeting these standards and regulations.
Document History