CEN - EN 15605

Copper and copper alloys - Inductively coupled plasma optical emission spectrometry

active, Most Current
Organization: CEN
Publication Date: 1 July 2010
Status: active
Page Count: 54
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies six inductively coupled plasma emission spectrometry methods (A to F) for the determination of alloying elements and impurities in copper and copper alloys in the form of unwrought, wrought and cast products.

A complementary method, for the analysis of Copper-tin-lead alloys, is described in Annex B (informative). The precision criteria concerning this method do not reach the suitable level, for all the elements specified (zinc and phosphorus, namely).

NOTE 1 The ranges specified for each method can be extended or adapted, for the determination of lower mass fractions.

NOTE 2 Other elements may be included. However such elements and their mass fractions should be carefully checked, taking into account interference, sensitivity, resolution and linearity criteria for each instrument and each wavelength.

Document History

EN 15605
July 1, 2010
Copper and copper alloys - Inductively coupled plasma optical emission spectrometry
This European Standard specifies six inductively coupled plasma emission spectrometry methods (A to F) for the determination of alloying elements and impurities in copper and copper alloys in the...

References

Advertisement