CEN - EN 1317-3
Road restraint systems - Part 3: Performance classes, impact test acceptance criteria and test methods for crash cushions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Road equipment and installations): | 93.080.30 |
| ICS Code (Accident and disaster control): | 13.200 |
scope:
This European Standard specifies requirements for the performance of crash cushions during vehicle impacts. It specifies performance classes and acceptance criteria for impact tests, which should be read in conjunction with EN 1317-1 and EN 1317-5.
The modifications included in this European Standard are not a
change of test criteria, in the sense of EN 1317-5:2007+A1:2008,
Document History
EN 1317-3
July 1, 2010
Road restraint systems - Part 3: Performance classes, impact test acceptance criteria and test methods for crash cushions
This European Standard specifies requirements for the performance of crash cushions during vehicle impacts. It specifies performance classes and acceptance criteria for impact tests, which should be...
May 1, 2000
Road restraint Systems - Part 3: Performance Classes, Impact Test Acceptance Criteria and Test Methods for Crash Cushions
A description is not available for this item.