CEN - EN 15599-1

Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 1: Specification for bonded and loose-fill products before installation

active, Most Current
Organization: CEN
Publication Date: 1 July 2010
Status: active
Page Count: 30
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for expanded perlite products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately -270 ºC to +650 ºC.

This European Standard specifies the requirements for the four types of expanded perlite products Perlite Aggregate (EPA), Coated Perlite (EPC), Hydrophobic Perlite (EPH) and Premixed Perlite (EPM), containing less than 1 % by mass organic material as determined by Annex C.

This European Standard is a specification for the insulation products before installation.

This European Standard describes the product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

This European Standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application.

The levels required for a given application are to be found in regulations or non-conflicting standards. This European Standard does not cover factory made insulation products of formed shapes and boards made with expanded perlite, and does not cover products intended to be used for the insulation of buildings.

The products covered by this standard are not intended to be used primarily for airborne sound insulation or sound absorption applications although they may improve the performance of the installation in these respects when installed for their primary insulation intended use.

Document History

EN 15599-1
July 1, 2010
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 1: Specification for bonded and loose-fill products before installation
This European Standard specifies the requirements for expanded perlite products which are used for the thermal insulation of building equipment and industrial installations with an operating...

References

Advertisement